Vishay Intertechnology, Inc. RES 365 OHM 1/2W 1% AXIAL CMF55365R00FLBF

Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W 1% AXIAL - CMF55365R00FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W 1% AXIAL
CMF55365R00FLBF
RES 365 OHM 1/2W 1% AXIAL CMF55365R00FLBF
RES 365ohm 1/2W 1% AXIAL

RES 365ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55365R00FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00FLBF-ND
Through Hole Resistors CMF55365R00FLBF-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 365 1% T-0 B14 Vishay - 68P6894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365 1% T-0 B14 Vishay
68P6894
Cmf-55 365 1% T-0 B14 Vishay 68P6894
CMF-55 365 1% T-0 B14

CMF-55 365 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365R00FLBF CMF55365R00FLBF-ND 68P6894
Product Name RES 365 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 365 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details