Vishay Intertechnology, Inc. RES 365 OHM 1% 50PPM 1/2W CMF55365R00FHEB

Description
RES 365ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 365ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1% 50PPM 1/2W - CMF55365R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1% 50PPM 1/2W
CMF55365R00FHEB
RES 365 OHM 1% 50PPM 1/2W CMF55365R00FHEB
RES 365ohm 1% 50PPM 1/2W

RES 365ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF55365R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55365R00FHEBTB-ND
Through Hole Resistors 541-CMF55365R00FHEBTB-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55365R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55365R00FHEBCT-ND
Through Hole Resistors 541-CMF55365R00FHEBCT-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55365R00FHEB 541-CMF55365R00FHEBTB-ND
Product Name RES 365 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details