Vishay Intertechnology, Inc. RES 365 OHM 1/2W .5% AXIAL CMF55365R00DHEA

Description
RES 365ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W .5% AXIAL - CMF55365R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W .5% AXIAL
CMF55365R00DHEA
RES 365 OHM 1/2W .5% AXIAL CMF55365R00DHEA
RES 365ohm 1/2W .5% AXIAL

RES 365ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55365R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00DHEA-ND
Through Hole Resistors CMF55365R00DHEA-ND
365 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 365 .5% T-2 Ea E3 Vishay - 68P6887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365 .5% T-2 Ea E3 Vishay
68P6887
Cmf-55 365 .5% T-2 Ea E3 Vishay 68P6887
CMF-55 365 .5% T-2 EA e3

CMF-55 365 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365R00DHEA CMF55365R00DHEA-ND 68P6887
Product Name RES 365 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 365 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details