Vishay Intertechnology, Inc. Through Hole Resistors CMF55365R00BHRE

Description
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55365R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00BHRE-ND
Through Hole Resistors CMF55365R00BHRE-ND
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 365 OHM 1/2W .1% AXIAL - CMF55365R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W .1% AXIAL
CMF55365R00BHRE
RES 365 OHM 1/2W .1% AXIAL CMF55365R00BHRE
RES 365ohm 1/2W .1% AXIAL

RES 365ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 365 .1% T-2 R36 Vishay - 68P6886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365 .1% T-2 R36 Vishay
68P6886
Cmf-55 365 .1% T-2 R36 Vishay 68P6886
CMF-55 365 .1% T-2 R36

CMF-55 365 .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365R00BHRE-ND CMF55365R00BHRE 68P6886
Product Name Through Hole Resistors RES 365 OHM 1/2W .1% AXIAL Cmf-55 365 .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details