Vishay Intertechnology, Inc. Metal Film Resistors - CMF55365R00BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55365R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55365R00BHR6
Metal Film Resistors - CMF55365R00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55365R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00BHR6-ND
Through Hole Resistors CMF55365R00BHR6-ND
365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,365Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3867
Resistor,metal Film,365Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3867
Resistor,Metal Film,365Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,365Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365R00BHR6 CMF55365R00BHR6-ND 41C3867
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,365Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers