Vishay Intertechnology, Inc. RES 365K OHM 1/2W 1% AXIAL CMF55365K00FKR6

Description
RES 365Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/2W 1% AXIAL - CMF55365K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/2W 1% AXIAL
CMF55365K00FKR6
RES 365K OHM 1/2W 1% AXIAL CMF55365K00FKR6
RES 365Kohm 1/2W 1% AXIAL

RES 365Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55365K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365K00FKR6-ND
Through Hole Resistors CMF55365K00FKR6-ND
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3864
Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3864
Resistor,Metal Film,3.65MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.65MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365K00FKR6 CMF55365K00FKR6-ND 41C3864
Product Name RES 365K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.65Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers