Vishay Intertechnology, Inc. Through Hole Resistors CMF55365K00FHEA

Description
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55365K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365K00FHEA-ND
Through Hole Resistors CMF55365K00FHEA-ND
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55365K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55365K00FHEA
Metal Film Resistors - CMF55365K00FHEA
Metal Film Resistors - Through Hole CMF-55 365K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 365K 1% T-2 EA e3

Supplier's Site
Cmf-55 365K 1% T-2 Ea E3 Vishay - 68P6878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365K 1% T-2 Ea E3 Vishay
68P6878
Cmf-55 365K 1% T-2 Ea E3 Vishay 68P6878
CMF-55 365K 1% T-2 EA e3

CMF-55 365K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365K00FHEA-ND CMF55365K00FHEA 68P6878
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 365K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details