Vishay Intertechnology, Inc. Through Hole Resistors CMF55365K00FER6

Description
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55365K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365K00FER6-ND
Through Hole Resistors CMF55365K00FER6-ND
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 365K OHM 1/2W 1% AXIAL - CMF55365K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/2W 1% AXIAL
CMF55365K00FER6
RES 365K OHM 1/2W 1% AXIAL CMF55365K00FER6
RES 365Kohm 1/2W 1% AXIAL

RES 365Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C3859
Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C3859
Resistor,Metal Film,365KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,365KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365K00FER6-ND CMF55365K00FER6 41C3859
Product Name Through Hole Resistors RES 365K OHM 1/2W 1% AXIAL Resistor,metal Film,365Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details