Vishay Precision Group Metal Film Resistors - CMF55365K00BHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55365K00BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55365K00BHR7
Metal Film Resistors - CMF55365K00BHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 365 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C3855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 365 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C3855
Cmf55, 365 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C3855
CMF55, 365 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 365 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55365K00BHR7 41C3855
Product Name Metal Film Resistors - Cmf55, 365 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details