Vishay Intertechnology, Inc. RES 361 OHM 1/2W 1% AXIAL CMF55361R00FKEK

Description
RES 361ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 361ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 1/2W 1% AXIAL - CMF55361R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 1/2W 1% AXIAL
CMF55361R00FKEK
RES 361 OHM 1/2W 1% AXIAL CMF55361R00FKEK
RES 361ohm 1/2W 1% AXIAL

RES 361ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55361R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55361R00FKEK-ND
Through Hole Resistors CMF55361R00FKEK-ND
361 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

361 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 361 1% T-1 Ek E3 Vishay - 48P6634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 361 1% T-1 Ek E3 Vishay
48P6634
Cmf-55 361 1% T-1 Ek E3 Vishay 48P6634
CMF-55 361 1% T-1 EK e3

CMF-55 361 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55361R00FKEK CMF55361R00FKEK-ND 48P6634
Product Name RES 361 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 361 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers