Vishay Intertechnology, Inc. Through Hole Resistors CMF55360R00JNEB

Description
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55360R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00JNEB-ND
Through Hole Resistors CMF55360R00JNEB-ND
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 360 OHM 1/2W 5% AXIAL - CMF55360R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 5% AXIAL
CMF55360R00JNEB
RES 360 OHM 1/2W 5% AXIAL CMF55360R00JNEB
RES 360ohm 1/2W 5% AXIAL

RES 360ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 360 5% T-00 Eb E3 Vishay - 68P6867 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 360 5% T-00 Eb E3 Vishay
68P6867
Cmf-55 360 5% T-00 Eb E3 Vishay 68P6867
CMF-55 360 5% T-00 EB e3

CMF-55 360 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00JNEB-ND CMF55360R00JNEB 68P6867
Product Name Through Hole Resistors RES 360 OHM 1/2W 5% AXIAL Cmf-55 360 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details