Vishay Intertechnology, Inc. RES 360 OHM 1/2W 5% AXIAL CMF55360R00JNBF

Description
RES 360ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 5% AXIAL - CMF55360R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 5% AXIAL
CMF55360R00JNBF
RES 360 OHM 1/2W 5% AXIAL CMF55360R00JNBF
RES 360ohm 1/2W 5% AXIAL

RES 360ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55360R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00JNBF-ND
Through Hole Resistors CMF55360R00JNBF-ND
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,360Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C3852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,360Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C3852
Resistor,metal Film,360Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C3852
Resistor,Metal Film,360Ohms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,360Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00JNBF CMF55360R00JNBF-ND 41C3852
Product Name RES 360 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,360Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details