Vishay Precision Group Metal Film Resistors - CMF55360R00JKKA

Description
Metal Film Resistors - Through Hole CMF-55 360 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 360 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55360R00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55360R00JKKA
Metal Film Resistors - CMF55360R00JKKA
Metal Film Resistors - Through Hole CMF-55 360 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 360 5% T-1 K36

Supplier's Site
Cmf-55 360 5% T-1 K36 Vishay - 68P6865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 360 5% T-1 K36 Vishay
68P6865
Cmf-55 360 5% T-1 K36 Vishay 68P6865
CMF-55 360 5% T-1 K36

CMF-55 360 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55360R00JKKA 68P6865
Product Name Metal Film Resistors - Cmf-55 360 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details