Vishay Intertechnology, Inc. Through Hole Resistors CMF55360R00JKEA

Description
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55360R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00JKEA-ND
Through Hole Resistors CMF55360R00JKEA-ND
360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 360 OHM 1/2W 5% AXIAL - CMF55360R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 5% AXIAL
CMF55360R00JKEA
RES 360 OHM 1/2W 5% AXIAL CMF55360R00JKEA
RES 360ohm 1/2W 5% AXIAL

RES 360ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 360 5% T-1 Ea E3 Vishay - 68P6864 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 360 5% T-1 Ea E3 Vishay
68P6864
Cmf-55 360 5% T-1 Ea E3 Vishay 68P6864
CMF-55 360 5% T-1 EA e3

CMF-55 360 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00JKEA-ND CMF55360R00JKEA 68P6864
Product Name Through Hole Resistors RES 360 OHM 1/2W 5% AXIAL Cmf-55 360 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details