Vishay Intertechnology, Inc. Through Hole Resistors CMF55360R00FKR639

Description
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55360R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00FKR639-ND
Through Hole Resistors CMF55360R00FKR639-ND
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 360 OHM 1/2W 1% AXIAL - CMF55360R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 1% AXIAL
CMF55360R00FKR639
RES 360 OHM 1/2W 1% AXIAL CMF55360R00FKR639
RES 360ohm 1/2W 1% AXIAL

RES 360ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 360 1% T-1 Re6 Vishay - 68P6863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 360 1% T-1 Re6 Vishay
68P6863
Cmf-55-39 360 1% T-1 Re6 Vishay 68P6863
CMF-55-39 360 1% T-1 RE6

CMF-55-39 360 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00FKR639-ND CMF55360R00FKR639 68P6863
Product Name Through Hole Resistors RES 360 OHM 1/2W 1% AXIAL Cmf-55-39 360 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details