Vishay Intertechnology, Inc. RES 360 OHM 1/2W 1% AXIAL CMF55360R00FKEK

Description
RES 360ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 1% AXIAL - CMF55360R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 1% AXIAL
CMF55360R00FKEK
RES 360 OHM 1/2W 1% AXIAL CMF55360R00FKEK
RES 360ohm 1/2W 1% AXIAL

RES 360ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55360R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00FKEK-ND
Through Hole Resistors CMF55360R00FKEK-ND
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55360R00FKEK CMF55360R00FKEK-ND
Product Name RES 360 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details