Vishay Intertechnology, Inc. RES 360 OHM 1/2W 1% AXIAL CMF55360R00FKEB

Description
RES 360ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 1% AXIAL - CMF55360R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 1% AXIAL
CMF55360R00FKEB
RES 360 OHM 1/2W 1% AXIAL CMF55360R00FKEB
RES 360ohm 1/2W 1% AXIAL

RES 360ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55360R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00FKEB-ND
Through Hole Resistors CMF55360R00FKEB-ND
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 360 1% T-1 Eb E3 Vishay - 48P6632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 360 1% T-1 Eb E3 Vishay
48P6632
Cmf-55 360 1% T-1 Eb E3 Vishay 48P6632
CMF-55 360 1% T-1 EB e3

CMF-55 360 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00FKEB CMF55360R00FKEB-ND 48P6632
Product Name RES 360 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 360 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details