Vishay Intertechnology, Inc. RES 360 OHM 1/2W 0.5% AXIAL CMF55360R00DHRE

Description
RES 360ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 0.5% AXIAL - CMF55360R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 0.5% AXIAL
CMF55360R00DHRE
RES 360 OHM 1/2W 0.5% AXIAL CMF55360R00DHRE
RES 360ohm 1/2W 0.5% AXIAL

RES 360ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55360R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00DHRE-ND
Through Hole Resistors CMF55360R00DHRE-ND
360 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 360 .5% T-2 R36 Vishay - 68P6859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 360 .5% T-2 R36 Vishay
68P6859
Cmf-55 360 .5% T-2 R36 Vishay 68P6859
CMF-55 360 .5% T-2 R36

CMF-55 360 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00DHRE CMF55360R00DHRE-ND 68P6859
Product Name RES 360 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 360 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers