Vishay Intertechnology, Inc. Through Hole Resistors CMF55360K00BER6

Description
360 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
360 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55360K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360K00BER6-ND
Through Hole Resistors CMF55360K00BER6-ND
360 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 360K OHM 1/2W 0.1% AXIAL - CMF55360K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 0.1% AXIAL
CMF55360K00BER6
RES 360K OHM 1/2W 0.1% AXIAL CMF55360K00BER6
RES 360Kohm 1/2W 0.1% AXIAL

RES 360Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 360 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3848 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 360 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3848
Cmf55, 360 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3848
CMF55, 360 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 360 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360K00BER6-ND CMF55360K00BER6 41C3848
Product Name Through Hole Resistors RES 360K OHM 1/2W 0.1% AXIAL Cmf55, 360 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details