35.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 35.7ohm 1/2W 1% AXIAL
Resistor,Metal Film,35.7Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5535R700FKRE-ND | CMF5535R700FKRE | 20J7036 |
| Product Name | Through Hole Resistors | RES 35.7 OHM 1/2W 1% AXIAL | Resistor,metal Film,35.7Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 35.7 ohms | 35.7 ohms |