Vishay Intertechnology, Inc. RES 35.7 OHM 1/2W .5% AXIAL CMF5535R700DHEK

Description
RES 35.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/2W .5% AXIAL - CMF5535R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/2W .5% AXIAL
CMF5535R700DHEK
RES 35.7 OHM 1/2W .5% AXIAL CMF5535R700DHEK
RES 35.7ohm 1/2W .5% AXIAL

RES 35.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535R700DHEK-ND
Through Hole Resistors CMF5535R700DHEK-ND
35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7 .5% T-2 Ek E3 Vishay - 68P6769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7 .5% T-2 Ek E3 Vishay
68P6769
Cmf-55 35.7 .5% T-2 Ek E3 Vishay 68P6769
CMF-55 35.7 .5% T-2 EK e3

CMF-55 35.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535R700DHEK CMF5535R700DHEK-ND 68P6769
Product Name RES 35.7 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 35.7 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers