Vishay Intertechnology, Inc. Metal Film Resistors - CMF5535R700BHBF

Description
Metal Film Resistors - Through Hole CMF-55 35.7 .1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 35.7 .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5535R700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535R700BHBF
Metal Film Resistors - CMF5535R700BHBF
Metal Film Resistors - Through Hole CMF-55 35.7 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 35.7 .1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5535R700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535R700BHBF-ND
Through Hole Resistors CMF5535R700BHBF-ND
35.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7 .1% T-2 B14 Vishay - 68P6765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7 .1% T-2 B14 Vishay
68P6765
Cmf-55 35.7 .1% T-2 B14 Vishay 68P6765
CMF-55 35.7 .1% T-2 B14

CMF-55 35.7 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535R700BHBF CMF5535R700BHBF-ND 68P6765
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 35.7 .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details