Vishay Intertechnology, Inc. RES 35.73K OHM 1/2W 0.1% AXIAL CMF5535K730BHR6

Description
RES 35.73Kohm 1/2W 0.1% AXIAL
Request a Quote
Description
RES 35.73Kohm 1/2W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 35.73K OHM 1/2W 0.1% AXIAL - CMF5535K730BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.73K OHM 1/2W 0.1% AXIAL
CMF5535K730BHR6
RES 35.73K OHM 1/2W 0.1% AXIAL CMF5535K730BHR6
RES 35.73Kohm 1/2W 0.1% AXIAL

RES 35.73Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 35.73K .1% T-2 Re6 Vishay - 68P6759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.73K .1% T-2 Re6 Vishay
68P6759
Cmf-55 35.73K .1% T-2 Re6 Vishay 68P6759
CMF-55 35.73K .1% T-2 RE6

CMF-55 35.73K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5535K730BHR6 68P6759
Product Name RES 35.73K OHM 1/2W 0.1% AXIAL Cmf-55 35.73K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details