Vishay Intertechnology, Inc. RES 35.73K OHM 1/2W 0.1% AXIAL CMF5535K730BHEB

Description
RES 35.73Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 35.73Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.73K OHM 1/2W 0.1% AXIAL - CMF5535K730BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.73K OHM 1/2W 0.1% AXIAL
CMF5535K730BHEB
RES 35.73K OHM 1/2W 0.1% AXIAL CMF5535K730BHEB
RES 35.73Kohm 1/2W 0.1% AXIAL

RES 35.73Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K730BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K730BHEB-ND
Through Hole Resistors CMF5535K730BHEB-ND
35.73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.73 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.73K .1% T-2 Eb E3 Vishay - 68P6757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.73K .1% T-2 Eb E3 Vishay
68P6757
Cmf-55 35.73K .1% T-2 Eb E3 Vishay 68P6757
CMF-55 35.73K .1% T-2 EB e3

CMF-55 35.73K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K730BHEB CMF5535K730BHEB-ND 68P6757
Product Name RES 35.73K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 35.73K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35730 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details