Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FKRE

Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FKRE
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FKRE
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FKRE-ND
Through Hole Resistors CMF5535K700FKRE-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5535K700FKRE CMF5535K700FKRE-ND
Product Name RES 35.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers