Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K700FKR6

Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FKR6-ND
Through Hole Resistors CMF5535K700FKR6-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5535K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535K700FKR6
Metal Film Resistors - CMF5535K700FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3745
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3745
Resistor,Metal Film,357KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,357KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FKR6-ND CMF5535K700FKR6 41C3745
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details