Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K700FKEB70

Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FKEB70-ND
Through Hole Resistors CMF5535K700FKEB70-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FKEB70
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FKEB70
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 35.7K 1% T-1 Eb E3 Vishay - 68P6748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 35.7K 1% T-1 Eb E3 Vishay
68P6748
Cmf-55-70 35.7K 1% T-1 Eb E3 Vishay 68P6748
CMF-55-70 35.7K 1% T-1 EB e3

CMF-55-70 35.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FKEB70-ND CMF5535K700FKEB70 68P6748
Product Name Through Hole Resistors RES 35.7K OHM 1/2W 1% AXIAL Cmf-55-70 35.7K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers