Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FKEB

Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FKEB
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FKEB
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FKEB-ND
Through Hole Resistors CMF5535K700FKEB-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7K 1% T-1 Eb E3 Vishay - 48P6614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K 1% T-1 Eb E3 Vishay
48P6614
Cmf-55 35.7K 1% T-1 Eb E3 Vishay 48P6614
CMF-55 35.7K 1% T-1 EB e3

CMF-55 35.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FKEB CMF5535K700FKEB-ND 48P6614
Product Name RES 35.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 35.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details