Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K700FKBF

Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FKBF-ND
Through Hole Resistors CMF5535K700FKBF-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5535K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535K700FKBF
Metal Film Resistors - CMF5535K700FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3743
Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3743
Resistor,Metal Film,357KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,357KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FKBF-ND CMF5535K700FKBF 41C3743
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,357Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers