Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHEK

Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FHEK
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHEK
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5535K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5535K700FHEK-ND
Through Hole Resistors 541-CMF5535K700FHEK-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5535K700FHEK 541-CMF5535K700FHEK-ND
Product Name RES 35.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details