Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHEB

Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FHEB
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHEB
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF35.7KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF35.7KHFCT-ND
Through Hole Resistors CMF35.7KHFCT-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF35.7KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF35.7KHFTR-ND
Through Hole Resistors CMF35.7KHFTR-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7K 1% T-2 Eb E3 Vishay - 68P6745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K 1% T-2 Eb E3 Vishay
68P6745
Cmf-55 35.7K 1% T-2 Eb E3 Vishay 68P6745
CMF-55 35.7K 1% T-2 EB e3

CMF-55 35.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FHEB CMF35.7KHFCT-ND 68P6745
Product Name RES 35.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 35.7K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details