Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHBF

Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W 1% AXIAL - CMF5535K700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W 1% AXIAL
CMF5535K700FHBF
RES 35.7K OHM 1/2W 1% AXIAL CMF5535K700FHBF
RES 35.7Kohm 1/2W 1% AXIAL

RES 35.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700FHBF-ND
Through Hole Resistors CMF5535K700FHBF-ND
35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7K 1% T-2 B14 Vishay - 68P6744 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K 1% T-2 B14 Vishay
68P6744
Cmf-55 35.7K 1% T-2 B14 Vishay 68P6744
CMF-55 35.7K 1% T-2 B14

CMF-55 35.7K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700FHBF CMF5535K700FHBF-ND 68P6744
Product Name RES 35.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 35.7K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details