Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W .5% AXIAL CMF5535K700DHRE

Description
RES 35.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W .5% AXIAL - CMF5535K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W .5% AXIAL
CMF5535K700DHRE
RES 35.7K OHM 1/2W .5% AXIAL CMF5535K700DHRE
RES 35.7Kohm 1/2W .5% AXIAL

RES 35.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700DHRE-ND
Through Hole Resistors CMF5535K700DHRE-ND
35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7K .5% T-2 R36 Vishay - 68P6743 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K .5% T-2 R36 Vishay
68P6743
Cmf-55 35.7K .5% T-2 R36 Vishay 68P6743
CMF-55 35.7K .5% T-2 R36

CMF-55 35.7K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700DHRE CMF5535K700DHRE-ND 68P6743
Product Name RES 35.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 35.7K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers