Vishay Intertechnology, Inc. RES 35.7K OHM 1/2W .5% AXIAL CMF5535K700DHEB

Description
RES 35.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/2W .5% AXIAL - CMF5535K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W .5% AXIAL
CMF5535K700DHEB
RES 35.7K OHM 1/2W .5% AXIAL CMF5535K700DHEB
RES 35.7Kohm 1/2W .5% AXIAL

RES 35.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700DHEB-ND
Through Hole Resistors CMF5535K700DHEB-ND
35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 35.7K .5% T-2 Eb E3 Vishay - 68P6742 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K .5% T-2 Eb E3 Vishay
68P6742
Cmf-55 35.7K .5% T-2 Eb E3 Vishay 68P6742
CMF-55 35.7K .5% T-2 EB e3

CMF-55 35.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700DHEB CMF5535K700DHEB-ND 68P6742
Product Name RES 35.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 35.7K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details