Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K700BEEB70

Description
35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700BEEB70-ND
Through Hole Resistors CMF5535K700BEEB70-ND
35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.7K OHM 1/2W .1% AXIAL - CMF5535K700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W .1% AXIAL
CMF5535K700BEEB70
RES 35.7K OHM 1/2W .1% AXIAL CMF5535K700BEEB70
RES 35.7Kohm 1/2W .1% AXIAL

RES 35.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 35.7K .1% T-9 Eb E3 Vishay - 68P6737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 35.7K .1% T-9 Eb E3 Vishay
68P6737
Cmf-55-70 35.7K .1% T-9 Eb E3 Vishay 68P6737
CMF-55-70 35.7K .1% T-9 EB e3

CMF-55-70 35.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700BEEB70-ND CMF5535K700BEEB70 68P6737
Product Name Through Hole Resistors RES 35.7K OHM 1/2W .1% AXIAL Cmf-55-70 35.7K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details