Vishay Precision Group Cmf55, 35.25 Kohm, +/1 Percent, 25 Ppm Vishay CMF5535K250FER7

Description
CMF55, 35.25 kOhm, +/- 1 Percent, 25 ppm
Description
CMF55, 35.25 kOhm, +/- 1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 35.25 Kohm, +/1 Percent, 25 Ppm Vishay - 41C3724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 35.25 Kohm, +/1 Percent, 25 Ppm Vishay
41C3724
Cmf55, 35.25 Kohm, +/1 Percent, 25 Ppm Vishay 41C3724
CMF55, 35.25 kOhm, +/- 1 Percent, 25 ppm

CMF55, 35.25 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C3724
Product Name Cmf55, 35.25 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details