Vishay Intertechnology, Inc. RES 35.25K OHM 1/2W 1% AXIAL CMF5535K250FEEA

Description
RES 35.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.25K OHM 1/2W 1% AXIAL - CMF5535K250FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.25K OHM 1/2W 1% AXIAL
CMF5535K250FEEA
RES 35.25K OHM 1/2W 1% AXIAL CMF5535K250FEEA
RES 35.25Kohm 1/2W 1% AXIAL

RES 35.25Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K250FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K250FEEA-ND
Through Hole Resistors CMF5535K250FEEA-ND
35.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5535K250FEEA CMF5535K250FEEA-ND
Product Name RES 35.25K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details