Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K250BHBF

Description
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K250BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K250BHBF-ND
Through Hole Resistors CMF5535K250BHBF-ND
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.25K OHM 1/2W 0.1% AXIAL - CMF5535K250BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.25K OHM 1/2W 0.1% AXIAL
CMF5535K250BHBF
RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BHBF
RES 35.25Kohm 1/2W 0.1% AXIAL

RES 35.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 35.25K .1% T-2 B14 Vishay - 68P6733 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.25K .1% T-2 B14 Vishay
68P6733
Cmf-55 35.25K .1% T-2 B14 Vishay 68P6733
CMF-55 35.25K .1% T-2 B14

CMF-55 35.25K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K250BHBF-ND CMF5535K250BHBF 68P6733
Product Name Through Hole Resistors RES 35.25K OHM 1/2W 0.1% AXIAL Cmf-55 35.25K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details