Vishay Intertechnology, Inc. RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BER6

Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.25K OHM 1/2W 0.1% AXIAL - CMF5535K250BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.25K OHM 1/2W 0.1% AXIAL
CMF5535K250BER6
RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BER6
RES 35.25Kohm 1/2W 0.1% AXIAL

RES 35.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K250BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K250BER6-ND
Through Hole Resistors CMF5535K250BER6-ND
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5535K250BER6 CMF5535K250BER6-ND
Product Name RES 35.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers