Vishay Intertechnology, Inc. RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BEEK

Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.25K OHM 1/2W 0.1% AXIAL - CMF5535K250BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.25K OHM 1/2W 0.1% AXIAL
CMF5535K250BEEK
RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BEEK
RES 35.25Kohm 1/2W 0.1% AXIAL

RES 35.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K250BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K250BEEK-ND
Through Hole Resistors CMF5535K250BEEK-ND
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5535K250BEEK CMF5535K250BEEK-ND
Product Name RES 35.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers