Vishay Intertechnology, Inc. RES 357 OHM 1% 50PPM 1/2W CMF55357R00FHEB

Description
RES 357ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 357ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1% 50PPM 1/2W - CMF55357R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1% 50PPM 1/2W
CMF55357R00FHEB
RES 357 OHM 1% 50PPM 1/2W CMF55357R00FHEB
RES 357ohm 1% 50PPM 1/2W

RES 357ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF357HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF357HFTR-ND
Through Hole Resistors CMF357HFTR-ND
357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF357HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF357HFCT-ND
Through Hole Resistors CMF357HFCT-ND
357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55357R00FHEB CMF357HFTR-ND
Product Name RES 357 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers