Vishay Intertechnology, Inc. RES 357K OHM 1/2W 1% AXIAL CMF55357K00FKEB

Description
RES 357Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/2W 1% AXIAL - CMF55357K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W 1% AXIAL
CMF55357K00FKEB
RES 357K OHM 1/2W 1% AXIAL CMF55357K00FKEB
RES 357Kohm 1/2W 1% AXIAL

RES 357Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357K00FKEB-ND
Through Hole Resistors CMF55357K00FKEB-ND
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 357K 1% T-1 Eb E3 Vishay - 48P6618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357K 1% T-1 Eb E3 Vishay
48P6618
Cmf-55 357K 1% T-1 Eb E3 Vishay 48P6618
CMF-55 357K 1% T-1 EB e3

CMF-55 357K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357K00FKEB CMF55357K00FKEB-ND 48P6618
Product Name RES 357K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 357K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details