Vishay Intertechnology, Inc. Through Hole Resistors CMF55357K00FHEK

Description
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55357K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357K00FHEK-ND
Through Hole Resistors CMF55357K00FHEK-ND
357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 357K OHM 1/2W 1% AXIAL - CMF55357K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W 1% AXIAL
CMF55357K00FHEK
RES 357K OHM 1/2W 1% AXIAL CMF55357K00FHEK
RES 357Kohm 1/2W 1% AXIAL

RES 357Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 357K 1% T-2 Ek E3 Vishay - 68P6798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357K 1% T-2 Ek E3 Vishay
68P6798
Cmf-55 357K 1% T-2 Ek E3 Vishay 68P6798
CMF-55 357K 1% T-2 EK e3

CMF-55 357K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357K00FHEK-ND CMF55357K00FHEK 68P6798
Product Name Through Hole Resistors RES 357K OHM 1/2W 1% AXIAL Cmf-55 357K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details