Vishay Intertechnology, Inc. RES 357K OHM 1/2W .5% AXIAL CMF55357K00DHEB

Description
RES 357Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/2W .5% AXIAL - CMF55357K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W .5% AXIAL
CMF55357K00DHEB
RES 357K OHM 1/2W .5% AXIAL CMF55357K00DHEB
RES 357Kohm 1/2W .5% AXIAL

RES 357Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357K00DHEB-ND
Through Hole Resistors CMF55357K00DHEB-ND
357 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 357K .5% T-2 Eb E3 Vishay - 68P6794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357K .5% T-2 Eb E3 Vishay
68P6794
Cmf-55 357K .5% T-2 Eb E3 Vishay 68P6794
CMF-55 357K .5% T-2 EB e3

CMF-55 357K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357K00DHEB CMF55357K00DHEB-ND 68P6794
Product Name RES 357K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 357K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details