Vishay Intertechnology, Inc. Through Hole Resistors CMF55357K00BHRE

Description
357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55357K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357K00BHRE-ND
Through Hole Resistors CMF55357K00BHRE-ND
357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 357K OHM 1/2W .1% AXIAL - CMF55357K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W .1% AXIAL
CMF55357K00BHRE
RES 357K OHM 1/2W .1% AXIAL CMF55357K00BHRE
RES 357Kohm 1/2W .1% AXIAL

RES 357Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 357K .1% T-2 R36 Vishay - 68P6791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357K .1% T-2 R36 Vishay
68P6791
Cmf-55 357K .1% T-2 R36 Vishay 68P6791
CMF-55 357K .1% T-2 R36

CMF-55 357K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357K00BHRE-ND CMF55357K00BHRE 68P6791
Product Name Through Hole Resistors RES 357K OHM 1/2W .1% AXIAL Cmf-55 357K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details