Vishay Intertechnology, Inc. RES 357K OHM 1/2W .1% AXIAL CMF55357K00BHEB

Description
RES 357Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/2W .1% AXIAL - CMF55357K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W .1% AXIAL
CMF55357K00BHEB
RES 357K OHM 1/2W .1% AXIAL CMF55357K00BHEB
RES 357Kohm 1/2W .1% AXIAL

RES 357Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357K00BHEB-ND
Through Hole Resistors CMF55357K00BHEB-ND
357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 357K .1% T-2 Eb E3 Vishay - 68P6790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357K .1% T-2 Eb E3 Vishay
68P6790
Cmf-55 357K .1% T-2 Eb E3 Vishay 68P6790
CMF-55 357K .1% T-2 EB e3

CMF-55 357K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357K00BHEB CMF55357K00BHEB-ND 68P6790
Product Name RES 357K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 357K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details