Vishay Intertechnology, Inc. RES 355K OHM 1/2W 0.1% AXIAL CMF55355K00BERE

Description
RES 355Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 355Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 355K OHM 1/2W 0.1% AXIAL - CMF55355K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 355K OHM 1/2W 0.1% AXIAL
CMF55355K00BERE
RES 355K OHM 1/2W 0.1% AXIAL CMF55355K00BERE
RES 355Kohm 1/2W 0.1% AXIAL

RES 355Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55355K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55355K00BERE-ND
Through Hole Resistors CMF55355K00BERE-ND
355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55355K00BERE CMF55355K00BERE-ND
Product Name RES 355K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 355000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details