Vishay Intertechnology, Inc. Through Hole Resistors CMF55355K00BEEA

Description
355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55355K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55355K00BEEA-ND
Through Hole Resistors CMF55355K00BEEA-ND
355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 355K OHM 1/2W 0.1% AXIAL - CMF55355K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 355K OHM 1/2W 0.1% AXIAL
CMF55355K00BEEA
RES 355K OHM 1/2W 0.1% AXIAL CMF55355K00BEEA
RES 355Kohm 1/2W 0.1% AXIAL

RES 355Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 355K .1% T-9 Ea E3 Vishay - 68P6777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 355K .1% T-9 Ea E3 Vishay
68P6777
Cmf-55 355K .1% T-9 Ea E3 Vishay 68P6777
CMF-55 355K .1% T-9 EA e3

CMF-55 355K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55355K00BEEA-ND CMF55355K00BEEA 68P6777
Product Name Through Hole Resistors RES 355K OHM 1/2W 0.1% AXIAL Cmf-55 355K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers