Vishay Intertechnology, Inc. RES 350 OHM 1/2W 1% AXIAL CMF55350R00FKEB

Description
RES 350ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/2W 1% AXIAL - CMF55350R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 1% AXIAL
CMF55350R00FKEB
RES 350 OHM 1/2W 1% AXIAL CMF55350R00FKEB
RES 350ohm 1/2W 1% AXIAL

RES 350ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55350R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00FKEB-ND
Through Hole Resistors CMF55350R00FKEB-ND
350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 350 1% T-1 Eb E3 Vishay - 48P6617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 350 1% T-1 Eb E3 Vishay
48P6617
Cmf-55 350 1% T-1 Eb E3 Vishay 48P6617
CMF-55 350 1% T-1 EB e3

CMF-55 350 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55350R00FKEB CMF55350R00FKEB-ND 48P6617
Product Name RES 350 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 350 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details