Vishay Intertechnology, Inc. Through Hole Resistors CMF55350R00FER6

Description
350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55350R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55350R00FER6-ND
Through Hole Resistors CMF55350R00FER6-ND
350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 350 OHM 1/2W 1% AXIAL - CMF55350R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/2W 1% AXIAL
CMF55350R00FER6
RES 350 OHM 1/2W 1% AXIAL CMF55350R00FER6
RES 350ohm 1/2W 1% AXIAL

RES 350ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 350 Ohm, +/1 Percent, 25 Ppm Vishay - 41C3762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 350 Ohm, +/1 Percent, 25 Ppm Vishay
41C3762
Cmf55, 350 Ohm, +/1 Percent, 25 Ppm Vishay 41C3762
CMF55, 350 Ohm, +/- 1 Percent, 25 ppm

CMF55, 350 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55350R00FER6-ND CMF55350R00FER6 41C3762
Product Name Through Hole Resistors RES 350 OHM 1/2W 1% AXIAL Cmf55, 350 Ohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers